TE Connectivity 909685-000
- 收藏
- 对比
909685-000
2460-909685-000
同轴连接器(射频)
--
大陆
立即发货

909685-000 datasheet pdf and Coaxial Connectors (RF) product details from TE Connectivity stock available at utmel
1最小包装量--
909685-000详情
TE Connectivity 909685-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Body Orientation
Straight
Mating System
卡口锁
Mounting
电缆安装
RoHS
Non-Compliant
Package
Bulk
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
零件状态
活跃
类型
Triaxial
性别
PL
触点性别
SKT
极性
Reverse
产品长度(mm)
40.64
909685-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。