TE Connectivity 9101754001
- 收藏
- 对比
9101754001
2460-9101754001
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Polyolefin Yellow/Green Thin/Single Spool
1最小包装量--
9101754001详情
TE Connectivity 9101754001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.5
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
1.6
Inside Diameter Before Shrinking
3.2
类型
TUBING
颜色
Yellow/Green
收缩率
2:1
9101754001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。