TE Connectivity 9-1377174-4
- 收藏
- 对比
9-1377174-4
2460-9-1377174-4
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 15.5 – 13.5 AWG Wire Size, 1.5 – 2.5 mm² Wire Size, 2960 – 4933 CMA Wire Size, Mating Tab Width .11 in [2.8 mm], PIDG
1最小包装量--
9-1377174-4详情
TE Connectivity 9-1377174-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Wire Sizeu2009(CMA)
2960 – 4933
Wire Sizeu2009(mm²)
1.5 – 2.5
Wire Sizeu2009(AWG)
15.5 – 13.5
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
SMP 0-0165615-2
TE Internal #
9-1377174-4
9-1377174-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。