TE Connectivity 9-1402704-0
- 收藏
- 对比
9-1402704-0
2460-9-1402704-0
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors 1599-5017-1A
1最小包装量--
9-1402704-0详情
TE Connectivity 9-1402704-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.410182 oz
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
极性
Standard
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
N型
9-1402704-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。