TE Connectivity 9-1419167-5
- 收藏
- 对比
9-1419167-5
2460-9-1419167-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 4 Position, .1 in [2.54 mm] Centerline, Sealable, Gray, Signal, Get .64 Connector System
1最小包装量--
9-1419167-5详情
TE Connectivity 9-1419167-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1419167-5
TE Internal Description
1X4 SEALD HARN ASSY W/O CPA
Alias #
V23542-G1504-A106
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
4
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
9-1419167-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。