TE Connectivity 9-1532022-0
- 收藏
- 对比
9-1532022-0
2460-9-1532022-0
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 37 Position, Wire & Cable
1最小包装量--
9-1532022-0详情
TE Connectivity 9-1532022-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting Hardwareu2009
None
Number of Positionsu2009
37
Connector & Housing Typeu2009
Plug
Alias #
095-0613-2034
Mil-Spec
M83513/08-F04
TE Internal Description
095-0613-2034=MCDR3-B-37P6G9-
TE Internal #
9-1532022-0
9-1532022-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。