TE Connectivity 9-1534903-5
- 收藏
- 对比
9-1534903-5
2460-9-1534903-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 60 Position, 2.54 mm Centerline, Sealable, Black, Cable Mount (Free-Hanging), MQS
1最小包装量--
9-1534903-5详情
TE Connectivity 9-1534903-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1534903-5
TE Internal Description
CONNECTOR HSG 60 POS.
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.63
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
60
Centerline (Pitch)u2009(mm)
2.54
9-1534903-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。