TE Connectivity 9-1616358-1
- 收藏
- 对比
9-1616358-1
2460-9-1616358-1
光纤电缆
--
大陆
立即发货

51704161=WASHER 5/8-OD .390-ID
1最小包装量--
9-1616358-1详情
TE Connectivity 9-1616358-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SMT, Right Angle
RoHS
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Bulk
Base Product Number
1616358
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
WR-COM
包装
Bulk
零件状态
活跃
性别
Receptacle
子类别
Relays
注意
-
配件类型
Washer
产品类别
Relay Sockets & Hardware
规格说明
USB2.0
产品
Hardware
产品类别
Relay Sockets & Hardware
9-1616358-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。