TE Connectivity 9-1617570-0
- 收藏
- 对比
9-1617570-0
2460-9-1617570-0
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 9 VDC Input, Coil Suppression Diode, 1 A, 9 VDC Coil Voltage, 220 Ω Coil Resistance
1最小包装量--
9-1617570-0详情
TE Connectivity 9-1617570-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
9
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
JMGACDDG-9M
Mil-Spec
M39016/19-045M
TE Internal Description
JMGACDDG-9M=M39016/19-045M
TE Internal #
9-1617570-0
9-1617570-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。