TE Connectivity 9-1617598-7
- 收藏
- 对比
9-1617598-7
2460-9-1617598-7
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 18 VDC Input, 1 A, 18 VDC Coil Voltage, 880 Ω Coil Resistance, 368 mW Coil Power (DC), 28
1最小包装量--
9-1617598-7详情
TE Connectivity 9-1617598-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1617598-7
TE Internal Description
PRMGAC-18XW=RELAY
Alias #
PRMGAC-18XW
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
18
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
9-1617598-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。