TE Connectivity 916229-9
- 收藏
- 对比
916229-9
2460-916229-9
集成电路(IC)
--
大陆
立即发货

916229-9 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
916229-9详情
TE Connectivity 916229-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.82
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
916229-9
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
237
设备插座类型
IC SOCKET
使用的设备类型
PGA237
916229-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。