TE Connectivity 9-1633963-5
- 收藏
- 对比
9-1633963-5详情
TE Connectivity 9-1633963-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Stainless steel others
Wrench width
34
Nominal thread size metric/PG
32
Thread type
Metric
With locknut
无
Suitable for cable diameter
11 - 21
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
8
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.5
9-1633963-5拓展信息








哦! 它是空的。