TE Connectivity 9-1633963-7
- 收藏
- 对比
添加到询价列表
9-1633963-7详情
TE Connectivity 9-1633963-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
0个相似型号
9-1633963-7拓展信息








哦! 它是空的。