TE Connectivity 9-1747981-1
- 收藏
- 对比
9-1747981-1
2460-9-1747981-1
USB、DVI、HDMI 连接器
--
大陆
立即发货

HDMI, Displayport & DVI Connectors ASSY HDMI RECEPTACLE SMT W/ PN
1最小包装量--
9-1747981-1详情
TE Connectivity 9-1747981-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
70
Mounting Styles
PCB 安装
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
A型号(Type A)
定位的数量
19 Position
性别
Female
子类别
Audio & Video Connectors
终端样式
SMD/SMT
产品类别
HDMI, Displayport & DVI Connectors
产品
HDMI
产品类别
HDMI, Displayport & DVI Connectors
9-1747981-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。