TE Connectivity 917636-1
- 收藏
- 对比
917636-1
2460-917636-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, Tin, 20 – 14 AWG Wire Size, .52 – 2.08 mm² Wire Size, Wire & Cable, Crimp, Power, Pin, Universal MATE-N-LOK
1最小包装量--
917636-1详情
TE Connectivity 917636-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
917636-1
TE Internal Description
MATE-N-LOK PIN CONT H-PRESSURE
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
250
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
20 – 14
Wire Sizeu2009(mm²)
.52 – 2.08
917636-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。