TE Connectivity 9-1768040-0
- 收藏
- 对比
9-1768040-0
2460-9-1768040-0
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 01 Marker Size, White, Straight Cut, Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
9-1768040-0详情
TE Connectivity 9-1768040-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1768040-0
TE Internal Description
STD01W-PLUS
Alias #
D23186-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 01
Compatible Cable Diameter Rangeu2009
1 – 1.4u2009mmu2009[u2009.04 – .055u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
9-1768040-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。