TE Connectivity 9-1768043-2
- 收藏
- 对比
9-1768043-2详情
TE Connectivity 9-1768043-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
9-1768043-2拓展信息








哦! 它是空的。