TE Connectivity 9-1768046-8
- 收藏
- 对比
9-1768046-8
2460-9-1768046-8
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, Straight Cut, U Printed Marking, Black, Agastat 7000
1最小包装量--
9-1768046-8详情
TE Connectivity 9-1768046-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Marker Sizeu2009
STD 17
Marker Styleu2009
Snap-On
Alias #
E26409-000
TE Internal Description
STD17Y-U
TE Internal #
9-1768046-8
Printed Markingu2009
U
Marker Cutu2009
Straight
9-1768046-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。