TE Connectivity 917694-2
- 收藏
- 对比
917694-2
2460-917694-2
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 10 Position, .098 in [2.5 mm] Centerline, 1 Row, Nylon 66, Plug, Socket, AMP Signal Double Lock
1最小包装量--
917694-2详情
TE Connectivity 917694-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
2.5 S.D.L. PLUG HSG 10P RED
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
1
Housing Materialu2009
Nylon 66
TE Internal #
917694-2
917694-2拓展信息

















哦! 它是空的。