TE Connectivity 917794-1
- 收藏
- 对比
917794-1
2460-917794-1
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 4 Position, .1 in [2.54 mm] Centerline, 1 Row, PBT, Receptacle, Tab, AMP Signal Double Lock
1最小包装量--
917794-1详情
TE Connectivity 917794-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Materialu2009
PBT
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board
TE Internal Description
SMP CONN. REC HSG 4P
TE Internal #
917794-1
917794-1拓展信息

















哦! 它是空的。