TE Connectivity 91A1-14-16-1-C-HE300
- 收藏
- 对比
91A1-14-16-1-C-HE300
2460-91A1-14-16-1-C-HE300
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-26482-Series II, MIL-DTL-83723 Series I & II Circular Connectors 14 She
1最小包装量--
91A1-14-16-1-C-HE300详情
TE Connectivity 91A1-14-16-1-C-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
630
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
91A1-14-16-1-C-HE300拓展信息







哦! 它是空的。