TE Connectivity 91A1-18-06-1-B-HE100
- 收藏
- 对比
91A1-18-06-1-B-HE100
2460-91A1-18-06-1-B-HE100
套管 - 音频连接器
--
大陆
立即发货

91A1-18-06-1-B-HE100 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
91A1-18-06-1-B-HE100详情
TE Connectivity 91A1-18-06-1-B-HE100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
18
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Unit Weight
1.212102 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
EK6089-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
应力消除后壳
产品类别
圆形MIL规格后壳
91A1-18-06-1-B-HE100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。