TE Connectivity 91A1-18-10-1-C-HE200
- 收藏
- 对比
91A1-18-10-1-C-HE200
2460-91A1-18-10-1-C-HE200
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-26482-Series II, MIL-DTL-83723 Series I & II Circular Connectors 18 She
1最小包装量--
91A1-18-10-1-C-HE200详情
TE Connectivity 91A1-18-10-1-C-HE200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Stainless steel others
Wrench width
30
Nominal thread size metric/PG
21
Thread type
PG
With locknut
无
Suitable for cable diameter
11 - 19
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
7
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.588
91A1-18-10-1-C-HE200拓展信息







哦! 它是空的。