TE Connectivity 91A3-10-10-1-C-HE200
- 收藏
- 对比
91A3-10-10-1-C-HE200
2460-91A3-10-10-1-C-HE200
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-26482-Series II, MIL-DTL-83723 Series I & II Circular Connectors 10 She
1最小包装量--
91A3-10-10-1-C-HE200详情
TE Connectivity 91A3-10-10-1-C-HE200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Nominal current
16
Nominal voltage
230
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
91A3-10-10-1-C-HE200拓展信息







哦! 它是空的。