TE Connectivity 91A3-22-06-1-B-HE100
- 收藏
- 对比
91A3-22-06-1-B-HE100
2460-91A3-22-06-1-B-HE100
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-26482-Series II, MIL-DTL-83723 Series I & II Circular Connectors 22 She
1最小包装量--
91A3-22-06-1-B-HE100详情
TE Connectivity 91A3-22-06-1-B-HE100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
深度
60
防紫外线
有
宽度
43
高度
51
91A3-22-06-1-B-HE100拓展信息







哦! 它是空的。