TE Connectivity 91A3-22-24-1-B-HE400
- 收藏
- 对比
91A3-22-24-1-B-HE400
2460-91A3-22-24-1-B-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-26482-Series II, MIL-DTL-83723 Series I & II Circular Connectors 22 She
1最小包装量--
91A3-22-24-1-B-HE400详情
TE Connectivity 91A3-22-24-1-B-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
9
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
0 - 300
长度
3
91A3-22-24-1-B-HE400拓展信息







哦! 它是空的。