TE Connectivity 91A3-24-24-1-B-HE400
- 收藏
- 对比
91A3-24-24-1-B-HE400
2460-91A3-24-24-1-B-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-26482-Series II, MIL-DTL-83723 Series I & II Circular Connectors 24 She
1最小包装量--
91A3-24-24-1-B-HE400详情
TE Connectivity 91A3-24-24-1-B-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
15000 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
91A3-24-24-1-B-HE400拓展信息







哦! 它是空的。