TE Connectivity 91D3-08-03-1-B-HE050
- 收藏
- 对比
91D3-08-03-1-B-HE050
2460-91D3-08-03-1-B-HE050
套管 - 音频连接器
--
大陆
立即发货

Connector Accessory
1最小包装量--
91D3-08-03-1-B-HE050详情
TE Connectivity 91D3-08-03-1-B-HE050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8
Shell Style#
90 Deg
MIL Type
MIL-DTL-26482 I
Unit Weight
0.564383 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
AAA8796-00 AAA8796-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
应力消除后壳
产品类别
圆形MIL规格后壳
91D3-08-03-1-B-HE050拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。