TE Connectivity 91D3-08-11-1-ZB-HE200
- 收藏
- 对比
91D3-08-11-1-ZB-HE200
2460-91D3-08-11-1-ZB-HE200
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 8 Shell Size Right Angle Aluminum Alloy
1最小包装量--
91D3-08-11-1-ZB-HE200详情
TE Connectivity 91D3-08-11-1-ZB-HE200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
47
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
300
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
120
Min. permitted bending radius, moving application/free movement
180
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.75
Min. permitted bending radius, moving application with forced guidance
180
Number of stranding elements
1
Core identification
Colour
Protective sheath
Polyurethane (PUR)
Halogen free according to IEC 60754-2
有
Screen over stranding element
None
Specification material outer sheath
Other
Outer diameter approx.
5.9
Permitted cable outer temperature during assembling/handling
-25 - 80
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyurethane (PUR)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
双工
有
绞合
Bundle
防紫外线
无
91D3-08-11-1-ZB-HE200拓展信息







哦! 它是空的。