TE Connectivity 91D3-12-14-1-ZB-HE300
- 收藏
- 对比
91D3-12-14-1-ZB-HE300
2460-91D3-12-14-1-ZB-HE300
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 12 Shell Size Right Angle Aluminum Allo
1最小包装量--
91D3-12-14-1-ZB-HE300详情
TE Connectivity 91D3-12-14-1-ZB-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Other
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
Degree of protection (NEMA)
4X
Colour front ring
Stainless steel
With front ring
有
91D3-12-14-1-ZB-HE300拓展信息







哦! 它是空的。