TE Connectivity 91D3-16-12-1-ZB-HE300
- 收藏
- 对比
91D3-16-12-1-ZB-HE300
2460-91D3-16-12-1-ZB-HE300
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 16 Shell Size Right Angle Aluminum Allo
1最小包装量--
91D3-16-12-1-ZB-HE300详情
TE Connectivity 91D3-16-12-1-ZB-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
8000 - 65000
Overload release current setting
1600 - 4000
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
4000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
91D3-16-12-1-ZB-HE300拓展信息







哦! 它是空的。