TE Connectivity 91D3-18-22-1-C-HE400
- 收藏
- 对比
91D3-18-22-1-C-HE400
2460-91D3-18-22-1-C-HE400
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 18 Shell Size Right Angle Aluminum Allo
1最小包装量--
91D3-18-22-1-C-HE400详情
TE Connectivity 91D3-18-22-1-C-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 6
深度
85
宽度
5
高度
42
长度
85
91D3-18-22-1-C-HE400拓展信息







哦! 它是空的。