TE Connectivity 91D3-20-06-1-C-HE100
- 收藏
- 对比
91D3-20-06-1-C-HE100
2460-91D3-20-06-1-C-HE100
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 20 Shell Size Right Angle Aluminum Allo
1最小包装量--
91D3-20-06-1-C-HE100详情
TE Connectivity 91D3-20-06-1-C-HE100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
4000 - 50000
Overload release current setting
800 - 2000
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
91D3-20-06-1-C-HE100拓展信息







哦! 它是空的。