TE Connectivity 91D3-24-14-1-C-HE300
- 收藏
- 对比
91D3-24-14-1-C-HE300
2460-91D3-24-14-1-C-HE300
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 24 Shell Size Right Angle Aluminum Allo
1最小包装量--
91D3-24-14-1-C-HE300详情
TE Connectivity 91D3-24-14-1-C-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
128 - 320
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
320
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
91D3-24-14-1-C-HE300拓展信息







哦! 它是空的。