TE Connectivity 91D3-24-24-1-B-HE400
- 收藏
- 对比
91D3-24-24-1-B-HE400
2460-91D3-24-24-1-B-HE400
无类别的
--
大陆
立即发货

Spring Backshell for PATT 105 / PATT 603 Circular Connectors 24 Shell Size Right Angle Aluminum Allo
1最小包装量--
91D3-24-24-1-B-HE400详情
TE Connectivity 91D3-24-24-1-B-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
50 - 60
91D3-24-24-1-B-HE400拓展信息







哦! 它是空的。