TE Connectivity 91F1-08-03-1-ZB-HE050
- 收藏
- 对比
91F1-08-03-1-ZB-HE050
2460-91F1-08-03-1-ZB-HE050
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 8 Shell Size Straight Aluminum Alloy
1最小包装量--
91F1-08-03-1-ZB-HE050详情
TE Connectivity 91F1-08-03-1-ZB-HE050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Earthing pin
频率
50 - 60
91F1-08-03-1-ZB-HE050拓展信息







哦! 它是空的。