TE Connectivity 91F1-18-21-1-C-HE400
- 收藏
- 对比
91F1-18-21-1-C-HE400
2460-91F1-18-21-1-C-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 18 Shell Size Straight Aluminum Allo
1最小包装量--
91F1-18-21-1-C-HE400详情
TE Connectivity 91F1-18-21-1-C-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
91F1-18-21-1-C-HE400拓展信息







哦! 它是空的。