TE Connectivity 91F1-19-22-1-B-HE400
- 收藏
- 对比
91F1-19-22-1-B-HE400
2460-91F1-19-22-1-B-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 19 Shell Size Straight Aluminum Allo
1最小包装量--
91F1-19-22-1-B-HE400详情
TE Connectivity 91F1-19-22-1-B-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
135
防紫外线
有
宽度
43
高度
64.5
91F1-19-22-1-B-HE400拓展信息







哦! 它是空的。