TE Connectivity 91F1-21-11-1-C-HE200
- 收藏
- 对比
91F1-21-11-1-C-HE200
2460-91F1-21-11-1-C-HE200
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, Entry Size 11, 41 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, F, Spring, Size 11, 21 Shell Size
1最小包装量--
91F1-21-11-1-C-HE200详情
TE Connectivity 91F1-21-11-1-C-HE200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Backshell Materialu2009
铝合金
TE Adapter Codeu2009
41
Adapter Entry Sizeu2009
11
Accepts Cable Diameter (Max)u2009
17.4u2009mmu2009[u2009.685u2009inu2009]
Adapter Angleu2009
Straight
TE Internal Description
91F1-21-11-1-C-HE200
TE Internal #
AAB0148-00
91F1-21-11-1-C-HE200拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。