TE Connectivity 91F1-22-15-1-C-HE300
- 收藏
- 对比
91F1-22-15-1-C-HE300
2460-91F1-22-15-1-C-HE300
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, Entry Size 15, 41 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, F, Spring, Size 15, 22 Shell Size
1最小包装量--
91F1-22-15-1-C-HE300详情
TE Connectivity 91F1-22-15-1-C-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AAB0230-00
TE Internal Description
91F1-22-15-1-C-HE300
Adapter Angleu2009
Straight
Accepts Cable Diameter (Max)u2009
23.8u2009mmu2009[u2009.937u2009inu2009]
Adapter Entry Sizeu2009
15
TE Adapter Codeu2009
41
Backshell Materialu2009
铝合金
91F1-22-15-1-C-HE300拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。