TE Connectivity 91F1-25-10-1-B-HE200
- 收藏
- 对比
91F1-25-10-1-B-HE200
2460-91F1-25-10-1-B-HE200
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, Entry Size 10, 41 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, F, Spring, Size 10, 25 Shell Size
1最小包装量--
91F1-25-10-1-B-HE200详情
TE Connectivity 91F1-25-10-1-B-HE200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AAB0419-00
TE Internal Description
91F1-25-10-1-B-HE200
Adapter Angleu2009
Straight
Accepts Cable Diameter (Max)u2009
15.8u2009mmu2009[u2009.662u2009inu2009]
Adapter Entry Sizeu2009
10
TE Adapter Codeu2009
41
Backshell Materialu2009
铝合金
91F1-25-10-1-B-HE200拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。