TE Connectivity 91F2-18-09-1-B-MA
- 收藏
- 对比
91F2-18-09-1-B-MA
2460-91F2-18-09-1-B-MA
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, 45, Entry Size 9, 41 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, F, Spring, Size 9, 18 Shell Size, Sealable
1最小包装量--
91F2-18-09-1-B-MA详情
TE Connectivity 91F2-18-09-1-B-MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
91F2-18-09-1-B-MA
TE Internal Description
91F2-18-09-1-B-MA
Adapter Angleu2009
45
Accepts Cable Diameter (Max)u2009
14.2u2009mmu2009[u2009.559u2009inu2009]
Adapter Entry Sizeu2009
9
TE Adapter Codeu2009
41
Backshell Materialu2009
铝合金
91F2-18-09-1-B-MA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。