TE Connectivity 91F3-10-03-1-C-HE050
- 收藏
- 对比
91F3-10-03-1-C-HE050
2460-91F3-10-03-1-C-HE050
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 10 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-10-03-1-C-HE050详情
TE Connectivity 91F3-10-03-1-C-HE050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
20
91F3-10-03-1-C-HE050拓展信息







哦! 它是空的。