TE Connectivity 91F3-12-07-1-C-HE100
- 收藏
- 对比
91F3-12-07-1-C-HE100
2460-91F3-12-07-1-C-HE100
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 12 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-12-07-1-C-HE100详情
TE Connectivity 91F3-12-07-1-C-HE100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
深度
49
宽度
26
高度
26
91F3-12-07-1-C-HE100拓展信息







哦! 它是空的。