TE Connectivity 91F3-12-16-1-B-HE300
- 收藏
- 对比
91F3-12-16-1-B-HE300
2460-91F3-12-16-1-B-HE300
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 12 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-12-16-1-B-HE300详情
TE Connectivity 91F3-12-16-1-B-HE300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
71
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Diameter conductor
1.2
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
7
Specification material outer sheath
Other
Screen over stranding element
Foil + braiding
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
70
Nominal cross section conductor
0.25
Screen over stranding
Foil + braiding
Min. permitted bending radius, moving application/free movement
70
Min. permitted bending radius, stationary application/permanent installation
35
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
无
91F3-12-16-1-B-HE300拓展信息







哦! 它是空的。