TE Connectivity 91F3-17-19-1-ZB-HE400
- 收藏
- 对比
91F3-17-19-1-ZB-HE400
2460-91F3-17-19-1-ZB-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 17 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-17-19-1-ZB-HE400详情
TE Connectivity 91F3-17-19-1-ZB-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Earthing pin
频率
50 - 60
91F3-17-19-1-ZB-HE400拓展信息







哦! 它是空的。