TE Connectivity 91F3-18-19-1-ZB-HE400
- 收藏
- 对比
91F3-18-19-1-ZB-HE400
2460-91F3-18-19-1-ZB-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 18 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-18-19-1-ZB-HE400详情
TE Connectivity 91F3-18-19-1-ZB-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 500
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
91F3-18-19-1-ZB-HE400拓展信息







哦! 它是空的。