TE Connectivity 91F3-22-17-1-B-HE400
- 收藏
- 对比
91F3-22-17-1-B-HE400
2460-91F3-22-17-1-B-HE400
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 22 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-22-17-1-B-HE400详情
TE Connectivity 91F3-22-17-1-B-HE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-50 - 80
Nominal current
16
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
10.5
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
频率
0 - 300
长度
20
91F3-22-17-1-B-HE400拓展信息







哦! 它是空的。