TE Connectivity 91F3-23-11-1-B-HE200
- 收藏
- 对比
91F3-23-11-1-B-HE200
2460-91F3-23-11-1-B-HE200
无类别的
--
大陆
立即发货

Spring Backshell for MIL-DTL-38999 Series I Circular Connectors 23 Shell Size Right Angle Aluminum A
1最小包装量--
91F3-23-11-1-B-HE200详情
TE Connectivity 91F3-23-11-1-B-HE200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
118
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
8.2
Specification material outer sheath
Other
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
1000
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
62
Min. permitted bending radius, moving application/free movement
82
Screen over stranding
Foil
Nominal cross section conductor
1.5
Min. permitted bending radius, moving application with forced guidance
82
Number of stranding elements
1
Core identification
Colours and numbers
Protective sheath
Polyurethane (PUR)
Halogen free according to IEC 60754-2
有
Category
None
Screen over stranding element
None
双工
有
绞合
Bundle
防紫外线
有
91F3-23-11-1-B-HE200拓展信息







哦! 它是空的。