TE Connectivity 91H3-13-08-1-B
- 收藏
- 对比
91H3-13-08-1-B
2460-91H3-13-08-1-B
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Backshells 90DEG EB D38999 III SZ 13
1最小包装量--
91H3-13-08-1-B详情
TE Connectivity 91H3-13-08-1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
外壳材料
铝合金
Manufacturer Part Number
91H3-13-08-1-B
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Shell Sizes
13
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Brand
TE Connectivity / Polamco
Tradename
Polamco
RoHS
N
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
应力消除后壳
产品类别
圆形MIL规格后壳
91H3-13-08-1-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。